Murata Power Solutions SMD 180MA 2.2OHM Inductor and Choke LQW2BHNR33J03L

Description
FIXED IND 330NH 180MA 2.2OHM SMD Product overview: LQW2BHNR33J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHNR33J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 180MA 2.2OHM SMD Product overview: LQW2BHNR33J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHNR33J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180MA 2.2OHM Inductor and Choke - 71-LQW2BHNR33J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180MA 2.2OHM Inductor and Choke
71-LQW2BHNR33J03L
SMD 180MA 2.2OHM Inductor and Choke 71-LQW2BHNR33J03L
FIXED IND 330NH 180MA 2.2OHM SMD Product overview: LQW2BHNR33J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHNR33J03L can be used for catalog matching and distributor lookup.

FIXED IND 330NH 180MA 2.2OHM SMD Product overview: LQW2BHNR33J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHNR33J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 330Nh, 500Mhz, 0.18A, 0805 Rohs Compliant Murata - 76AH5711 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, 500Mhz, 0.18A, 0805 Rohs Compliant Murata
76AH5711
Inductor, 330Nh, 500Mhz, 0.18A, 0805 Rohs Compliant Murata 76AH5711
INDUCTOR, 330NH, 500MHZ, 0.18A, 0805 ROHS COMPLIANT: YES

INDUCTOR, 330NH, 500MHZ, 0.18A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors .33 NH 5% - 535-LQW2BHNR33J03L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors .33 NH 5%
535-LQW2BHNR33J03L
Fixed Inductors .33 NH 5% 535-LQW2BHNR33J03L
Fixed Inductors .33 NH 5%

Fixed Inductors .33 NH 5%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW2BHNR33J03L 76AH5711 535-LQW2BHNR33J03L
Product Name SMD 180MA 2.2OHM Inductor and Choke Inductor, 330Nh, 500Mhz, 0.18A, 0805 Rohs Compliant Murata Fixed Inductors .33 NH 5%
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound
Core Material Non Magnetic
Inductance Range 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0025 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details