Murata Electronics Fixed Inductors - LQW2BHNR22G03L LQW2BHNR22G03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780072-LQW2BHNR22G03 L Series: LQW2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 240mA Shielding: Unshielded Inductance: 220nH Mounting: SMD Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 35 @ 100MHz Frequency - Self Resonant: 500MHz Test Frequency: 100MHz Family Name: LQW2BHN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): AISC-0805-221-M-T; AISC-0805-221-J-T; 0805HT-R22TGBD; MS336RAA221GSH; Introduction Date: July 04, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780072-LQW2BHNR22G03 L Series: LQW2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 240mA Shielding: Unshielded Inductance: 220nH Mounting: SMD Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 35 @ 100MHz Frequency - Self Resonant: 500MHz Test Frequency: 100MHz Family Name: LQW2BHN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): AISC-0805-221-M-T; AISC-0805-221-J-T; 0805HT-R22TGBD; MS336RAA221GSH; Introduction Date: July 04, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2BHNR22G03L
780072-LQW2BHNR22G03L
Fixed Inductors - LQW2BHNR22G03L 780072-LQW2BHNR22G03L
Manufacturer: Murata Electronics North America Win Source Part Number: 780072-LQW2BHNR22G03 L Series: LQW2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 240mA Shielding: Unshielded Inductance: 220nH Mounting: SMD Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 35 @ 100MHz Frequency - Self Resonant: 500MHz Test Frequency: 100MHz Family Name: LQW2BHN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): AISC-0805-221-M-T; AISC-0805-221-J-T; 0805HT-R22TGBD; MS336RAA221GSH; Introduction Date: July 04, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780072-LQW2BHNR22G03L
Series: LQW2
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 240mA
Shielding: Unshielded
Inductance: 220nH
Mounting: SMD
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 35 @ 100MHz
Frequency - Self Resonant: 500MHz
Test Frequency: 100MHz
Family Name: LQW2BHN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700 mOhm Max
Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm)
Manufacturer Package: 0805
Height - Seated (Maximum): 0.070" (1.78mm)
Alternative Parts (Cross-Reference): AISC-0805-221-M-T; AISC-0805-221-J-T; 0805HT-R22TGBD; MS336RAA221GSH;
Introduction Date: July 04, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 240MA 0.7OHM Inductor and Choke - 71-LQW2BHNR22G03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 240MA 0.7OHM Inductor and Choke
71-LQW2BHNR22G03L
SMD 240MA 0.7OHM Inductor and Choke 71-LQW2BHNR22G03L
FIXED IND 220NH 240MA 0.7OHM SMD Product overview: LQW2BHNR22G03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240MA, 0.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 240MA, 0.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHNR22G03L can be used for catalog matching and distributor lookup.

FIXED IND 220NH 240MA 0.7OHM SMD Product overview: LQW2BHNR22G03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240MA, 0.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 240MA, 0.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHNR22G03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 220Nh, 500Mhz, 0.24A, 0805 Rohs Compliant Murata - 76AH5709 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 500Mhz, 0.24A, 0805 Rohs Compliant Murata
76AH5709
Inductor, 220Nh, 500Mhz, 0.24A, 0805 Rohs Compliant Murata 76AH5709
INDUCTOR, 220NH, 500MHZ, 0.24A, 0805 ROHS COMPLIANT: YES

INDUCTOR, 220NH, 500MHZ, 0.24A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 780072-LQW2BHNR22G03L 71-LQW2BHNR22G03L 76AH5709
Product Name Fixed Inductors - LQW2BHNR22G03L SMD 240MA 0.7OHM Inductor and Choke Inductor, 220Nh, 500Mhz, 0.24A, 0805 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Inductance Range 0.2200 microH 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567605 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.5000 ohms
View Details
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers