Murata Power Solutions 260MA 0.68OHM Inductor and Choke LQW2BHNR15G03L

Description
FIXED IND 150NH 260MA 0.68OHM SM Product overview: LQW2BHNR15G03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 260MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHNR15G03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150NH 260MA 0.68OHM SM Product overview: LQW2BHNR15G03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 260MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHNR15G03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
260MA 0.68OHM Inductor and Choke - 71-LQW2BHNR15G03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
260MA 0.68OHM Inductor and Choke
71-LQW2BHNR15G03L
260MA 0.68OHM Inductor and Choke 71-LQW2BHNR15G03L
FIXED IND 150NH 260MA 0.68OHM SM Product overview: LQW2BHNR15G03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 260MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHNR15G03L can be used for catalog matching and distributor lookup.

FIXED IND 150NH 260MA 0.68OHM SM Product overview: LQW2BHNR15G03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 260MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHNR15G03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW2BHNR15G03L
780071-LQW2BHNR15G03L
Fixed Inductors - LQW2BHNR15G03L 780071-LQW2BHNR15G03L
Manufacturer: Murata Electronics North America Win Source Part Number: 780071-LQW2BHNR15G03 L Series: LQW2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 260mA Shielding: Unshielded Inductance: 150nH Mounting: SMD Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 30 @ 150MHz Frequency - Self Resonant: 350MHz Test Frequency: 100MHz Family Name: LQW2BHN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 680 mOhm Max Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): CL201209T-R15M-N; CTML0805F-R15M; MCL2AHLTEDR15M; NFI08KR15TRF; Introduction Date: July 04, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 780071-LQW2BHNR15G03L
Series: LQW2
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 260mA
Shielding: Unshielded
Inductance: 150nH
Mounting: SMD
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 30 @ 150MHz
Frequency - Self Resonant: 350MHz
Test Frequency: 100MHz
Family Name: LQW2BHN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 680 mOhm Max
Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm)
Manufacturer Package: 0805
Height - Seated (Maximum): 0.070" (1.78mm)
Alternative Parts (Cross-Reference): CL201209T-R15M-N; CTML0805F-R15M; MCL2AHLTEDR15M; NFI08KR15TRF;
Introduction Date: July 04, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW2BHNR15G03L 780071-LQW2BHNR15G03L
Product Name 260MA 0.68OHM Inductor and Choke Fixed Inductors - LQW2BHNR15G03L
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 0.1500 microH 0.1500 microH
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details