Murata Power Solutions Newest Parts - LQW2BHN8N6D13L LQW2BHN8N6D13L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204445-LQW2BHN8N6D1 3L Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 8.6nH Tolerance: ±0.5nH Material - Core: Non-Magnetic Frequency - Self Resonant: 3.9GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.070" (1.78mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm) Q at Freq: 35 at 250MHz Current Rating (Amps): 1.3A Inductance Frequency - Test: 100MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204445-LQW2BHN8N6D1 3L Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 8.6nH Tolerance: ±0.5nH Material - Core: Non-Magnetic Frequency - Self Resonant: 3.9GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.070" (1.78mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm) Q at Freq: 35 at 250MHz Current Rating (Amps): 1.3A Inductance Frequency - Test: 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Newest Parts - LQW2BHN8N6D13L
1204445-LQW2BHN8N6D13L
Newest Parts - LQW2BHN8N6D13L 1204445-LQW2BHN8N6D13L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204445-LQW2BHN8N6D1 3L Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 8.6nH Tolerance: ±0.5nH Material - Core: Non-Magnetic Frequency - Self Resonant: 3.9GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.070" (1.78mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm) Q at Freq: 35 at 250MHz Current Rating (Amps): 1.3A Inductance Frequency - Test: 100MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204445-LQW2BHN8N6D13L
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 8.6nH
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 3.9GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 30mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.070" (1.78mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm)
Q at Freq: 35 at 250MHz
Current Rating (Amps): 1.3A
Inductance Frequency - Test: 100MHz

Buy Now
SMD 1.3A 0.03OHM Inductor and Choke - 71-LQW2BHN8N6D13L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.3A 0.03OHM Inductor and Choke
71-LQW2BHN8N6D13L
SMD 1.3A 0.03OHM Inductor and Choke 71-LQW2BHN8N6D13L
FIXED IND 8.6NH 1.3A 0.03OHM SMD Product overview: LQW2BHN8N6D13L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN8N6D13L can be used for catalog matching and distributor lookup.

FIXED IND 8.6NH 1.3A 0.03OHM SMD Product overview: LQW2BHN8N6D13L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN8N6D13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1204445-LQW2BHN8N6D13L 71-LQW2BHN8N6D13L
Product Name Newest Parts - LQW2BHN8N6D13L SMD 1.3A 0.03OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Inductance Range 0.0086 microH 0.0086 microH
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J822JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 3.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R12 0402DC-R12XJRW , 0402DC-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details