Murata Electronics Fixed Inductors - LQW2BHN82NJ01L LQW2BHN82NJ01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164667-LQW2BHN82NJ0 1L Termination: SMD/SMT Length: 2 mm Shielding: Unshielded Inductance: 82 nH Tolerance: 5 % Self Resonant Frequency: 1.1 GHz Height: 1.7 mm Width: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Max DC Current: 320 mA RoHS: Non-Compliant Q Factor: 40
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164667-LQW2BHN82NJ0 1L Termination: SMD/SMT Length: 2 mm Shielding: Unshielded Inductance: 82 nH Tolerance: 5 % Self Resonant Frequency: 1.1 GHz Height: 1.7 mm Width: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Max DC Current: 320 mA RoHS: Non-Compliant Q Factor: 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW2BHN82NJ01L - 1164667-LQW2BHN82NJ01L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQW2BHN82NJ01L
1164667-LQW2BHN82NJ01L
Fixed Inductors - LQW2BHN82NJ01L 1164667-LQW2BHN82NJ01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164667-LQW2BHN82NJ0 1L Termination: SMD/SMT Length: 2 mm Shielding: Unshielded Inductance: 82 nH Tolerance: 5 % Self Resonant Frequency: 1.1 GHz Height: 1.7 mm Width: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Max DC Current: 320 mA RoHS: Non-Compliant Q Factor: 40

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164667-LQW2BHN82NJ01L
Termination: SMD/SMT
Length: 2 mm
Shielding: Unshielded
Inductance: 82 nH
Tolerance: 5 %
Self Resonant Frequency: 1.1 GHz
Height: 1.7 mm
Width: 1.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 110 mΩ
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Max DC Current: 320 mA
RoHS: Non-Compliant
Q Factor: 40

Buy Now
Inductor and Choke - 71-LQW2BHN82NJ01L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQW2BHN82NJ01L
Inductor and Choke 71-LQW2BHN82NJ01L
Product overview: LQW2BHN82NJ01L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN82NJ01L can be used for catalog matching and distributor lookup.

Product overview: LQW2BHN82NJ01L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN82NJ01L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1164667-LQW2BHN82NJ01L 71-LQW2BHN82NJ01L
Product Name Fixed Inductors - LQW2BHN82NJ01L Inductor and Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers