FIXED IND 82NH 320MA 0.42OHM SMD Product overview: LQW2BHN82NG03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320MA, 0.42OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320MA, 0.42OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN82NG03L can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-LQW2BHN82NG03L |
| Product Name | SMD 320MA 0.42OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount |
| Technology | Drum Core, Wirewound |
| Core Material | Non Magnetic |
| Inductance Range | 0.0820 microH |