Murata Power Solutions SMD 460MA 0.23OHM Inductor and Choke LQW2BHN68NG03L

Description
FIXED IND 68NH 460MA 0.23OHM SMD Product overview: LQW2BHN68NG03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 460MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 460MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN68NG03L can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 68NH 460MA 0.23OHM SMD Product overview: LQW2BHN68NG03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 460MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 460MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN68NG03L can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata LQW2BHN68NG03 inductor features an inductance of 68 nH with a tolerance of ±2%. It is designed for operation at a maximum frequency of 1.2 GHz and can handle a rated current of up to 460 mA based on temperature rise. The inductor has a maximum DC resistance of 0.23 Ω and a minimum quality factor (Q) of 40 at a test frequency of 200 MHz. It operates effectively within a temperature range of -40°C to 85°C. The component is packaged in a compact 0805 (2015) size, making it suitable for space-constrained applications. Additionally, it is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Murata LQW2BHN68NG03 inductor features an inductance of 68 nH with a tolerance of ±2%. It is designed for operation at a maximum frequency of 1.2 GHz and can handle a rated current of up to 460 mA based on temperature rise. The inductor has a maximum DC resistance of 0.23 Ω and a minimum quality factor (Q) of 40 at a test frequency of 200 MHz. It operates effectively within a temperature range of -40°C to 85°C. The component is packaged in a compact 0805 (2015) size, making it suitable for space-constrained applications. Additionally, it is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
SMD 460MA 0.23OHM Inductor and Choke - 71-LQW2BHN68NG03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 460MA 0.23OHM Inductor and Choke
71-LQW2BHN68NG03L
SMD 460MA 0.23OHM Inductor and Choke 71-LQW2BHN68NG03L
FIXED IND 68NH 460MA 0.23OHM SMD Product overview: LQW2BHN68NG03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 460MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 460MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN68NG03L can be used for catalog matching and distributor lookup.

FIXED IND 68NH 460MA 0.23OHM SMD Product overview: LQW2BHN68NG03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 460MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 460MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN68NG03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 68Nh, 1.2Ghz, 0.46A, 0805 Rohs Compliant Murata - 76AH5715 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Nh, 1.2Ghz, 0.46A, 0805 Rohs Compliant Murata
76AH5715
Inductor, 68Nh, 1.2Ghz, 0.46A, 0805 Rohs Compliant Murata 76AH5715
INDUCTOR, 68NH, 1.2GHZ, 0.46A, 0805 ROHS COMPLIANT: YES

INDUCTOR, 68NH, 1.2GHZ, 0.46A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW2BHN68NG03L 76AH5715
Product Name SMD 460MA 0.23OHM Inductor and Choke Inductor, 68Nh, 1.2Ghz, 0.46A, 0805 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount
Technology Drum Core, Wirewound
Core Material Non Magnetic
Inductance Range 0.0680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N4 0201DS-2N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details