FIXED IND 47NH 450MA 0.23OHM SMD Product overview: LQW2BHN47NG03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN47NG03L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 878216-LQW2BHN47NG03
Series: LQW2
Operating Temperature Range: -40°C ~ 85°C
Features: 47 nH Unshielded Wirewound Inductor 450 mA 230mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2BHN
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-14726-6, LQW2BHN47NG03L-ND, 490-14726-1, 490-14726-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW2BHN47NG03L | 878216-LQW2BHN47NG03L |
| Product Name | SMD 450MA 0.23OHM Inductor and Choke | Fixed Inductors - LQW2BHN47NG03L |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound |
| Core Material | Non Magnetic | |
| Inductance Range | 0.0470 microH |