Murata Electronics Fixed Inductors - LQW2BHN3N3D13L LQW2BHN3N3D13L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780070-LQW2BHN3N3D13 L Series: LQW2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 1.7A Shielding: Unshielded Inductance: 3.3nH Mounting: SMD Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 6GHz Test Frequency: 100MHz Family Name: LQW2BHN_13 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 20 mOhm Max Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): PE-0805CM030GTG; AISC-0805-3R3-M-T; PE-0805CD030FTS; PE-0805CM030GTT; Introduction Date: March 01, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780070-LQW2BHN3N3D13 L Series: LQW2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 1.7A Shielding: Unshielded Inductance: 3.3nH Mounting: SMD Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 6GHz Test Frequency: 100MHz Family Name: LQW2BHN_13 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 20 mOhm Max Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): PE-0805CM030GTG; AISC-0805-3R3-M-T; PE-0805CD030FTS; PE-0805CM030GTT; Introduction Date: March 01, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2BHN3N3D13L
780070-LQW2BHN3N3D13L
Fixed Inductors - LQW2BHN3N3D13L 780070-LQW2BHN3N3D13L
Manufacturer: Murata Electronics North America Win Source Part Number: 780070-LQW2BHN3N3D13 L Series: LQW2 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 1.7A Shielding: Unshielded Inductance: 3.3nH Mounting: SMD Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 6GHz Test Frequency: 100MHz Family Name: LQW2BHN_13 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 20 mOhm Max Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): PE-0805CM030GTG; AISC-0805-3R3-M-T; PE-0805CD030FTS; PE-0805CM030GTT; Introduction Date: March 01, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780070-LQW2BHN3N3D13L
Series: LQW2
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 1.7A
Shielding: Unshielded
Inductance: 3.3nH
Mounting: SMD
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 6GHz
Test Frequency: 100MHz
Family Name: LQW2BHN_13
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 20 mOhm Max
Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm)
Manufacturer Package: 0805
Height - Seated (Maximum): 0.070" (1.78mm)
Alternative Parts (Cross-Reference): PE-0805CM030GTG; AISC-0805-3R3-M-T; PE-0805CD030FTS; PE-0805CM030GTT;
Introduction Date: March 01, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 1.7A 0.02OHM Inductor and Choke - 71-LQW2BHN3N3D13L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.7A 0.02OHM Inductor and Choke
71-LQW2BHN3N3D13L
SMD 1.7A 0.02OHM Inductor and Choke 71-LQW2BHN3N3D13L
FIXED IND 3.3NH 1.7A 0.02OHM SMD Product overview: LQW2BHN3N3D13L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7A, 0.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.7A, 0.02OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN3N3D13L can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 1.7A 0.02OHM SMD Product overview: LQW2BHN3N3D13L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7A, 0.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.7A, 0.02OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN3N3D13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 780070-LQW2BHN3N3D13L 71-LQW2BHN3N3D13L
Product Name Fixed Inductors - LQW2BHN3N3D13L SMD 1.7A 0.02OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Inductance Range 0.0033 microH 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Core Material Ceramic
Inductance Range 0.0047 microH
View Details