Murata Power Solutions Fixed Inductors - LQW2BHN3N3D03L LQW2BHN3N3D03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878215-LQW2BHN3N3D03 L Series: LQW2 Operating Temperature Range: -40°C ~ 85°C Features: 3.3 nH Unshielded Wirewound Inductor 910 mA 50mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: LQW2BHN Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878215-LQW2BHN3N3D03 L Series: LQW2 Operating Temperature Range: -40°C ~ 85°C Features: 3.3 nH Unshielded Wirewound Inductor 910 mA 50mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: LQW2BHN Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2BHN3N3D03L
878215-LQW2BHN3N3D03L
Fixed Inductors - LQW2BHN3N3D03L 878215-LQW2BHN3N3D03L
Manufacturer: Murata Electronics North America Win Source Part Number: 878215-LQW2BHN3N3D03 L Series: LQW2 Operating Temperature Range: -40°C ~ 85°C Features: 3.3 nH Unshielded Wirewound Inductor 910 mA 50mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: LQW2BHN Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878215-LQW2BHN3N3D03L
Series: LQW2
Operating Temperature Range: -40°C ~ 85°C
Features: 3.3 nH Unshielded Wirewound Inductor 910 mA 50mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2BHN
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
910MA 0.05OHM Inductor and Choke - 71-LQW2BHN3N3D03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
910MA 0.05OHM Inductor and Choke
71-LQW2BHN3N3D03L
910MA 0.05OHM Inductor and Choke 71-LQW2BHN3N3D03L
FIXED IND 3.3NH 910MA 0.05OHM SM Product overview: LQW2BHN3N3D03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 910MA, 0.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 910MA, 0.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN3N3D03L can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 910MA 0.05OHM SM Product overview: LQW2BHN3N3D03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 910MA, 0.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 910MA, 0.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN3N3D03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 0603 2.2nH +/-0.5nH Chip Inductor - 535-LQW2BHN3N3D03L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0603 2.2nH +/-0.5nH Chip Inductor
535-LQW2BHN3N3D03L
Fixed Inductors 0603 2.2nH +/-0.5nH Chip Inductor 535-LQW2BHN3N3D03L
Fixed Inductors 0603 2.2nH +/-0.5nH Chip Inductor

Fixed Inductors 0603 2.2nH +/-0.5nH Chip Inductor

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878215-LQW2BHN3N3D03L 71-LQW2BHN3N3D03L 535-LQW2BHN3N3D03L
Product Name Fixed Inductors - LQW2BHN3N3D03L 910MA 0.05OHM Inductor and Choke Fixed Inductors 0603 2.2nH +/-0.5nH Chip Inductor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Non Magnetic
Inductance Range 0.0033 microH 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
Automotive 0.03uH 250MHz 0.6A Inductor and Choke - 71-0603CS-30NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0300 microH
Inductance Tolerance 2 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details