FIXED IND 39NH 730MA 0.09OHM SMD Product overview: LQW2BHN39NG03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 730MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 730MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN39NG03L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 923935-LQW2BHN39NG03
Series: LQW2
Operating Temperature Range: -40°C ~ 85°C
Features: 39 nH Unshielded Wirewound Inductor 730 mA 90mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2BHN
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
FIXED IND 39NH 730MA 0.09OHM SMD
730mA 39nH ±2% 0805 Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQW2BHN39NG03L | 923935-LQW2BHN39NG03L | LQW2BHN39NG03L | LQW2BHN39NG03L |
| Product Name | SMD 730MA 0.09OHM Inductor and Choke | Fixed Inductors - LQW2BHN39NG03L | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Air | Non-Magnetic | ||
| Inductance Range | 0.0390 microH | 0.0390 microH | 0.0390 microH |