Murata Power Solutions 0.015uH 100MHz 0.63A Inductor and Choke LQW2BHN15NJ03L

Description
Inductor RF Chip Unshielded Wirewound 0.015uH 5% 100MHz 30Q-Factor Non Magnetic 0.63A 0.12Ohm DCR 0805 T/R Product overview: LQW2BHN15NJ03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uH, 100MHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.015uH, 100MHz, 0.63A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN15NJ03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.015uH 5% 100MHz 30Q-Factor Non Magnetic 0.63A 0.12Ohm DCR 0805 T/R Product overview: LQW2BHN15NJ03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uH, 100MHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.015uH, 100MHz, 0.63A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN15NJ03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.015uH 100MHz 0.63A Inductor and Choke - 71-LQW2BHN15NJ03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.015uH 100MHz 0.63A Inductor and Choke
71-LQW2BHN15NJ03L
0.015uH 100MHz 0.63A Inductor and Choke 71-LQW2BHN15NJ03L
Inductor RF Chip Unshielded Wirewound 0.015uH 5% 100MHz 30Q-Factor Non Magnetic 0.63A 0.12Ohm DCR 0805 T/R Product overview: LQW2BHN15NJ03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uH, 100MHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.015uH, 100MHz, 0.63A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN15NJ03L can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.015uH 5% 100MHz 30Q-Factor Non Magnetic 0.63A 0.12Ohm DCR 0805 T/R Product overview: LQW2BHN15NJ03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uH, 100MHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.015uH, 100MHz, 0.63A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN15NJ03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW2BHN15NJ03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BHN15NJ03L
Fixed Inductors LQW2BHN15NJ03L
FIXED IND 15NH 630MA 0.12OHM SMD

FIXED IND 15NH 630MA 0.12OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW2BHN15NJ03L LQW2BHN15NJ03L
Product Name 0.015uH 100MHz 0.63A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology RF Chip Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic
Inductance Range 0.0150 microH 0.0150 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details