Murata Electronics Fixed Inductors - LQW2BHN12NJ01L LQW2BHN12NJ01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070862-LQW2BHN12NJ0 1L Termination: SMD/SMT Length: 2 mm Shielding: Unshielded Inductance: 12 nH Mounting: SMD (SMT) Tolerance: 5 % Self Resonant Frequency: 3.2 GHz Height: 1.7 mm Width: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Max DC Current: 680 mA RoHS: Compliant Q Factor: 30
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070862-LQW2BHN12NJ0 1L Termination: SMD/SMT Length: 2 mm Shielding: Unshielded Inductance: 12 nH Mounting: SMD (SMT) Tolerance: 5 % Self Resonant Frequency: 3.2 GHz Height: 1.7 mm Width: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Max DC Current: 680 mA RoHS: Compliant Q Factor: 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW2BHN12NJ01L - 1070862-LQW2BHN12NJ01L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQW2BHN12NJ01L
1070862-LQW2BHN12NJ01L
Fixed Inductors - LQW2BHN12NJ01L 1070862-LQW2BHN12NJ01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070862-LQW2BHN12NJ0 1L Termination: SMD/SMT Length: 2 mm Shielding: Unshielded Inductance: 12 nH Mounting: SMD (SMT) Tolerance: 5 % Self Resonant Frequency: 3.2 GHz Height: 1.7 mm Width: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Max DC Current: 680 mA RoHS: Compliant Q Factor: 30

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070862-LQW2BHN12NJ01L
Termination: SMD/SMT
Length: 2 mm
Shielding: Unshielded
Inductance: 12 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Self Resonant Frequency: 3.2 GHz
Height: 1.7 mm
Width: 1.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 110 mΩ
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Max DC Current: 680 mA
RoHS: Compliant
Q Factor: 30

Buy Now
Inductor and Choke - 71-LQW2BHN12NJ01L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQW2BHN12NJ01L
Inductor and Choke 71-LQW2BHN12NJ01L
Product overview: LQW2BHN12NJ01L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN12NJ01L can be used for catalog matching and distributor lookup.

Product overview: LQW2BHN12NJ01L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHN12NJ01L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1070862-LQW2BHN12NJ01L 71-LQW2BHN12NJ01L
Product Name Fixed Inductors - LQW2BHN12NJ01L Inductor and Choke
Mounting Option Surface Mount Technology SMD (SMT)
Configuration Fixed
Inductance Range 0.0120 microH 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers