Murata Electronics Fixed Inductors LQW2BAN24NG00L

Description
24nH Unshielded Wirewound Inductor 1.4A 150mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 1.4A 150mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16029-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16029-1-ND
Fixed Inductors 490-16029-1-ND
24nH Unshielded Wirewound Inductor 1.4A 150mOhm Max 0805 (2015 Metric)

24nH Unshielded Wirewound Inductor 1.4A 150mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16029-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16029-6-ND
Fixed Inductors 490-16029-6-ND
24nH Unshielded Wirewound Inductor 1.4A 150mOhm Max 0805 (2015 Metric)

24nH Unshielded Wirewound Inductor 1.4A 150mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16029-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16029-2-ND
Fixed Inductors 490-16029-2-ND
24nH Unshielded Wirewound Inductor 1.4A 150mOhm Max 0805 (2015 Metric)

24nH Unshielded Wirewound Inductor 1.4A 150mOhm Max 0805 (2015 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16029-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 2469816 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details