Murata Electronics Fixed Inductors LQW2BAN12NJ00L

Description
12nH Unshielded Wirewound Inductor 2.4A 40mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 2.4A 40mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16018-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16018-2-ND
Fixed Inductors 490-16018-2-ND
12nH Unshielded Wirewound Inductor 2.4A 40mOhm Max 0805 (2015 Metric)

12nH Unshielded Wirewound Inductor 2.4A 40mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16018-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16018-6-ND
Fixed Inductors 490-16018-6-ND
12nH Unshielded Wirewound Inductor 2.4A 40mOhm Max 0805 (2015 Metric)

12nH Unshielded Wirewound Inductor 2.4A 40mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16018-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16018-1-ND
Fixed Inductors 490-16018-1-ND
12nH Unshielded Wirewound Inductor 2.4A 40mOhm Max 0805 (2015 Metric)

12nH Unshielded Wirewound Inductor 2.4A 40mOhm Max 0805 (2015 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16018-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-7N5 0402CT-7N5XJRW , 0402CT-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details