12nH Unshielded Wirewound Inductor 2.4A 40mOhm Max 0805 (2015 Metric)
12nH Unshielded Wirewound Inductor 2.4A 40mOhm Max 0805 (2015 Metric)
12nH Unshielded Wirewound Inductor 2.4A 40mOhm Max 0805 (2015 Metric)
FIXED IND 12NH 2.4A 40 MOHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-16017-2-ND | LQW2BAN12NG00L |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound; Wirewound |
| Core Material | Non-Magnetic | Non-Magnetic |
| Configuration | Fixed |