FIXED IND 820NH 125MA 2.34OHM SM Product overview: LQW21HNR82J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MA, 2.34OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 125MA, 2.34OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW21HNR82J00L can be used for catalog matching and distributor lookup.
820nH Unshielded Wirewound Inductor 125mA 2.34Ohm Max 0805 (2012 Metric)
820nH Unshielded Wirewound Inductor 125mA 2.34Ohm Max 0805 (2012 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057453-LQW21HNR82J0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 125mA
Inductance: 820nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 35 @ 100MHz
Frequency - Self Resonant: 480MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.34 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Fixed Inductors 0805 0.82uH 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW21HNR82J00L | 490-12800-1-ND | 1057453-LQW21HNR82J00L | 535-LQW21HNR82J00L |
| Product Name | 125MA 2.34OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQW21HNR82J00L | Fixed Inductors 0805 0.82uH 5% |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 0.8200 microH | 0.8200 microH | 0.8200 microH |