Murata Power Solutions Fixed Inductors LQW21HNR47J00L

Description
470nH Unshielded Wirewound Inductor 160mA 1.3Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 160mA 1.3Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-11777-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11777-6-ND
Fixed Inductors 490-11777-6-ND
470nH Unshielded Wirewound Inductor 160mA 1.3Ohm Max 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 160mA 1.3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11777-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11777-1-ND
Fixed Inductors 490-11777-1-ND
470nH Unshielded Wirewound Inductor 160mA 1.3Ohm Max 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 160mA 1.3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11777-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11777-2-ND
Fixed Inductors 490-11777-2-ND
470nH Unshielded Wirewound Inductor 160mA 1.3Ohm Max 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 160mA 1.3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 160MA 1.3OHM Inductor and Choke - 71-LQW21HNR47J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160MA 1.3OHM Inductor and Choke
71-LQW21HNR47J00L
SMD 160MA 1.3OHM Inductor and Choke 71-LQW21HNR47J00L
FIXED IND 470NH 160MA 1.3OHM SMD Product overview: LQW21HNR47J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW21HNR47J00L can be used for catalog matching and distributor lookup.

FIXED IND 470NH 160MA 1.3OHM SMD Product overview: LQW21HNR47J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW21HNR47J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW21HNR47J00L
850328-LQW21HNR47J00L
Fixed Inductors - LQW21HNR47J00L 850328-LQW21HNR47J00L
Manufacturer: Murata Electronics North America Win Source Part Number: 850328-LQW21HNR47J00 L Series: LQW21 Features: 470 nH Inductor 160 mA Package: Reel - TR Family Name: LQW21HN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: LQW21HNR47J00L-ND, 490-11777-6, 490-11777-2, 490-11777-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 850328-LQW21HNR47J00L
Series: LQW21
Features: 470 nH Inductor 160 mA
Package: Reel - TR
Family Name: LQW21HN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQW21HNR47J00L-ND, 490-11777-6, 490-11777-2, 490-11777-1

Buy Now Datasheet
Fixed Inductors - LQW21HNR47J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW21HNR47J00L
Fixed Inductors LQW21HNR47J00L
FIXED IND 470NH 160MA 1.3OHM SMD

FIXED IND 470NH 160MA 1.3OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-11777-6-ND 71-LQW21HNR47J00L 850328-LQW21HNR47J00L LQW21HNR47J00L
Product Name Fixed Inductors SMD 160MA 1.3OHM Inductor and Choke Fixed Inductors - LQW21HNR47J00L Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details