Win Source Part Number: 1370130-LQW21HN1R2J0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW21
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
Base Product Number: LQW21HN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1.2 µH
Current Rating (Amps): 100 mA
Shielding: Unshielded
DC Resistance (DCR): 3.12Ohm Max
Q @ Freq: 30 @ 100MHz
Frequency - Self Resonant: 400MHz
Inductance Frequency - Test: 10 MHz
1.2µH Unshielded Wirewound Inductor 100mA 3.12Ohm Max 0805 (2012 Metric)
1.2µH Unshielded Wirewound Inductor 100mA 3.12Ohm Max 0805 (2012 Metric)
1.2µH Unshielded Wirewound Inductor 100mA 3.12Ohm Max 0805 (2012 Metric)
FIXED IND 1.2UH 100MA 3.12OHM SM Product overview: LQW21HN1R2J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 100MA, 3.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 100MA, 3.12OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW21HN1R2J00L can be used for catalog matching and distributor lookup.
FIXED IND 1.2UH 100MA 3.12OHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370130-LQW21HN1R2J00L | 490-11775-6-ND | 71-LQW21HN1R2J00L | LQW21HN1R2J00L |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 1.2UH 100MA 3.12OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |