Murata Electronics Fixed Inductors LQW21FT2R0M0HL

Description
2µH Shielded Wirewound Inductor 400mA 290mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2µH Shielded Wirewound Inductor 400mA 290mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW21FT2R0M0HLCT-ND - DigiKey
Thief River Falls, MN, United States
2µH Shielded Wirewound Inductor 400mA 290mOhm Max 0805 (2012 Metric)

2µH Shielded Wirewound Inductor 400mA 290mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW21FT2R0M0HLTR-ND - DigiKey
Thief River Falls, MN, United States
2µH Shielded Wirewound Inductor 400mA 290mOhm Max 0805 (2012 Metric)

2µH Shielded Wirewound Inductor 400mA 290mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW21FT2R0M0HLDKR-ND - DigiKey
Thief River Falls, MN, United States
2µH Shielded Wirewound Inductor 400mA 290mOhm Max 0805 (2012 Metric)

2µH Shielded Wirewound Inductor 400mA 290mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2240608P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240608P
Surface Mount Inductors 2240608P
Murata LQW21FT2R0M0HL

Murata LQW21FT2R0M0HL

Supplier's Site
Surface Mount Inductors - 2240607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240607
Surface Mount Inductors 2240607
Murata LQW21FT2R0M0HL

Murata LQW21FT2R0M0HL

Supplier's Site
Surface Mount Inductors - 2240608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240608
Surface Mount Inductors 2240608
Murata LQW21FT2R0M0HL

Murata LQW21FT2R0M0HL

Supplier's Site
Inductor, Wirewound, 2Uh, 0.45A, 0805 Rohs Compliant Murata - 56AJ9959 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 2Uh, 0.45A, 0805 Rohs Compliant Murata
56AJ9959
Inductor, Wirewound, 2Uh, 0.45A, 0805 Rohs Compliant Murata 56AJ9959
INDUCTOR, WIREWOUND, 2UH, 0.45A, 0805 ROHS COMPLIANT: YES

INDUCTOR, WIREWOUND, 2UH, 0.45A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW21FT2R0M0HLCT-ND 2240608P 56AJ9959
Product Name Fixed Inductors Surface Mount Inductors Inductor, Wirewound, 2Uh, 0.45A, 0805 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details