Murata Power Solutions Fixed Inductors LQW18CNR65J00D

Description
650nH Unshielded Wirewound Inductor 430mA 520mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
650nH Unshielded Wirewound Inductor 430mA 520mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-7789-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7789-6-ND
Fixed Inductors 490-7789-6-ND
650nH Unshielded Wirewound Inductor 430mA 520mOhm Max 0603 (1608 Metric)

650nH Unshielded Wirewound Inductor 430mA 520mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7789-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7789-1-ND
Fixed Inductors 490-7789-1-ND
650nH Unshielded Wirewound Inductor 430mA 520mOhm Max 0603 (1608 Metric)

650nH Unshielded Wirewound Inductor 430mA 520mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7789-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7789-2-ND
Fixed Inductors 490-7789-2-ND
650nH Unshielded Wirewound Inductor 430mA 520mOhm Max 0603 (1608 Metric)

650nH Unshielded Wirewound Inductor 430mA 520mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW18CNR65J00D
1057449-LQW18CNR65J00D
Fixed Inductors - LQW18CNR65J00D 1057449-LQW18CNR65J00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057449-LQW18CNR65J0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 430mA Inductance: 650nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 510MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 520 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057449-LQW18CNR65J00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 430mA
Inductance: 650nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 510MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 520 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
430MA 520MOHM Inductor and Choke - 71-LQW18CNR65J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
430MA 520MOHM Inductor and Choke
71-LQW18CNR65J00D
430MA 520MOHM Inductor and Choke 71-LQW18CNR65J00D
FIXED IND 650NH 430MA 520MOHM SM Product overview: LQW18CNR65J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430MA, 520MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR65J00D can be used for catalog matching and distributor lookup.

FIXED IND 650NH 430MA 520MOHM SM Product overview: LQW18CNR65J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430MA, 520MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR65J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18CNR65J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18CNR65J00D
Fixed Inductors LQW18CNR65J00D
FIXED IND 650NH 430MA 520MOHM SM

FIXED IND 650NH 430MA 520MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-7789-6-ND 1057449-LQW18CNR65J00D 71-LQW18CNR65J00D LQW18CNR65J00D
Product Name Fixed Inductors Fixed Inductors - LQW18CNR65J00D 430MA 520MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-030 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers