INDUCTOR FIXED 560NH 0603 Product overview: LQW18CNR56J0HD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR56J0HD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370400-LQW18CNR56J0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 560 nH
Current Rating (Amps): 450 mA
Shielding: Unshielded
DC Resistance (DCR): 480mOhm Max
Frequency - Self Resonant: 540MHz
Inductance Frequency - Test: 10 MHz
FIXED IND 560NH 450MA 480 MOHM
FIXED IND 560NH 450MA 480 MOHM
FIXED IND 560NH 450MA 480 MOHM
WIREWOUND INDUCTOR, 560NH, 0.45A, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18CNR56J0HD | 1370400-LQW18CNR56J0HD | 490-LQW18CNR56J0HDCT-ND | 61AK9784 |
| Product Name | Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Wirewound Inductor, 560Nh, 0.45A, 0603 Rohs Compliant Murata |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | ||
| Technology | Wirewound | Standard; Wirewound | Wirewound | Wirewound |
| Core Material | Ferrite | Ferrite | Ferrite | |
| Inductance Range | 0.5600 microH | 0.5600 microH |