560nH Unshielded Wirewound Inductor 450mA 480mOhm Max 0603 (1608 Metric)
560nH Unshielded Wirewound Inductor 450mA 480mOhm Max 0603 (1608 Metric)
560nH Unshielded Wirewound Inductor 450mA 480mOhm Max 0603 (1608 Metric)
FIXED IND 560NH 450MA 480MOHM SM Product overview: LQW18CNR56J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR56J00D can be used for catalog matching and distributor lookup.
450mA 560nH ±5% 0603 Power Inductors ROHS
Surface Mount High Frequency Inductor, LQW18A_00 Series, 560 nH, 5%, 0603 [1608 Metric], 540 MHz RoHS Compliant: Yes
FIXED IND 560NH 450MA 480MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-10774-1-ND | 71-LQW18CNR56J00D | LQW18CNR56J00D | 48W6326 | LQW18CNR56J00D |
| Product Name | Fixed Inductors | 450MA 480MOHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Surface Mount High Frequency Inductor, Lqw18A_00 Series, 560 Nh, 5%, 0603 [1608 Metric], 540 Mhz Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |