Win Source Part Number: 1369825-LQW18CNR47J0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: LQW18CN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 470 nH
Current Rating (Amps): 500 mA
Shielding: Unshielded
DC Resistance (DCR): 450mOhm Max
Frequency - Self Resonant: 555MHz
Inductance Frequency - Test: 10 MHz
FIXED IND 470NH 500MA 450MOHM SM Product overview: LQW18CNR47J0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR47J0ZD can be used for catalog matching and distributor lookup.
470nH Unshielded Wirewound Inductor 500mA 450mOhm Max 0603 (1608 Metric)
470nH Unshielded Wirewound Inductor 500mA 450mOhm Max 0603 (1608 Metric)
470nH Unshielded Wirewound Inductor 500mA 450mOhm Max 0603 (1608 Metric)
INDUCTOR, 470NH, 555MHZ, 0603 ROHS COMPLIANT: YES
0603 Inductors (SMD) RoHS
FIXED IND 470NH 500MA 450MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369825-LQW18CNR47J0ZD | 71-LQW18CNR47J0ZD | 490-LQW18CNR47J0ZDDKR-ND | 24AJ1131 | 535-LQW18CNR47J0ZD | LQW18CNR47J0ZD |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 500MA 450MOHM Inductor and Choke | Fixed Inductors | Inductor, 470Nh, 555Mhz, 0603 Rohs Compliant Murata | 0603 Inductors (SMD) RoHS | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Application | RF Choke | |||||
| Configuration | Fixed | Fixed |