Win Source Part Number: 1369917-LQW18CNR33J0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: LQW18CN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 330 nH
Current Rating (Amps): 630 mA
Shielding: Unshielded
DC Resistance (DCR): 250mOhm Max
Frequency - Self Resonant: 600MHz
Inductance Frequency - Test: 10 MHz
330nH Unshielded Wirewound Inductor 630mA 250mOhm Max 0603 (1608 Metric)
330nH Unshielded Wirewound Inductor 630mA 250mOhm Max 0603 (1608 Metric)
330nH Unshielded Wirewound Inductor 630mA 250mOhm Max 0603 (1608 Metric)
FIXED IND 330NH 630MA 250MOHM SM Product overview: LQW18CNR33J0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 630MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR33J0ZD can be used for catalog matching and distributor lookup.
0603 Inductors (SMD) RoHS
INDUCTOR, 330NH, 600MHZ, 0603 ROHS COMPLIANT: YES
FIXED IND 330NH 630MA 250MOHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369917-LQW18CNR33J0ZD | 490-LQW18CNR33J0ZDDKR-ND | 71-LQW18CNR33J0ZD | 535-LQW18CNR33J0ZD | 24AJ1129 | LQW18CNR33J0ZD |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 630MA 250MOHM Inductor and Choke | 0603 Inductors (SMD) RoHS | Inductor, 330Nh, 600Mhz, 0603 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Application | RF Choke | |||||
| Configuration | Fixed | Fixed |