Murata Power Solutions SMD 1A 100 MOHM Inductor and Choke LQW18CNR16J00D

Description
FIXED IND 160NH 1A 100 MOHM SMD Product overview: LQW18CNR16J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR16J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 160NH 1A 100 MOHM SMD Product overview: LQW18CNR16J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR16J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 100 MOHM Inductor and Choke - 71-LQW18CNR16J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 100 MOHM Inductor and Choke
71-LQW18CNR16J00D
SMD 1A 100 MOHM Inductor and Choke 71-LQW18CNR16J00D
FIXED IND 160NH 1A 100 MOHM SMD Product overview: LQW18CNR16J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR16J00D can be used for catalog matching and distributor lookup.

FIXED IND 160NH 1A 100 MOHM SMD Product overview: LQW18CNR16J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR16J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - LQW18CNR16J00D
754360-LQW18CNR16J00D
Electronic Wholesale - LQW18CNR16J00D 754360-LQW18CNR16J00D
Manufacturer: Murata Electronics North America Win Source Part Number: 754360-LQW18CNR16J00 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 160nH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 900MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.037" (0.95mm) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Amps): 1A Inductance Frequency - Test: 10MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 754360-LQW18CNR16J00D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 160nH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 900MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.037" (0.95mm)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Current Rating (Amps): 1A
Inductance Frequency - Test: 10MHz

Buy Now
Fixed Inductors - 490-11774-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11774-6-ND
Fixed Inductors 490-11774-6-ND
160nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)

160nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11774-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11774-1-ND
Fixed Inductors 490-11774-1-ND
160nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)

160nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11774-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11774-2-ND
Fixed Inductors 490-11774-2-ND
160nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)

160nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors 0603 160nH +/-5% 1000mA DCR .10ohm - 535-LQW18CNR16J00D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0603 160nH +/-5% 1000mA DCR .10ohm
535-LQW18CNR16J00D
Fixed Inductors 0603 160nH +/-5% 1000mA DCR .10ohm 535-LQW18CNR16J00D
Fixed Inductors 0603 160nH +/-5% 1000mA DCR .10ohm

Fixed Inductors 0603 160nH +/-5% 1000mA DCR .10ohm

Supplier's Site
Surface Mount High Frequency Inductor, Lqw18A_00 Series, 160 Nh, 5%, 0603 [1608 Metric], 900 Mhz Rohs Compliant Murata - 48W6321 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqw18A_00 Series, 160 Nh, 5%, 0603 [1608 Metric], 900 Mhz Rohs Compliant Murata
48W6321
Surface Mount High Frequency Inductor, Lqw18A_00 Series, 160 Nh, 5%, 0603 [1608 Metric], 900 Mhz Rohs Compliant Murata 48W6321
Surface Mount High Frequency Inductor, LQW18A_00 Series, 160 nH, 5%, 0603 [1608 Metric], 900 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQW18A_00 Series, 160 nH, 5%, 0603 [1608 Metric], 900 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW18CNR16J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18CNR16J00D
Fixed Inductors LQW18CNR16J00D
FIXED IND 160NH 1A 100 MOHM SMD

FIXED IND 160NH 1A 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18CNR16J00D 754360-LQW18CNR16J00D 490-11774-6-ND 535-LQW18CNR16J00D 48W6321 LQW18CNR16J00D
Product Name SMD 1A 100 MOHM Inductor and Choke Electronic Wholesale - LQW18CNR16J00D Fixed Inductors Fixed Inductors 0603 160nH +/-5% 1000mA DCR .10ohm Surface Mount High Frequency Inductor, Lqw18A_00 Series, 160 Nh, 5%, 0603 [1608 Metric], 900 Mhz Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 0.1600 microH 0.1600 microH 0.1600 microH 0.1600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers