Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQW18CNR12J0ZD

Description
Win Source Part Number: 1369961-LQW18CNR12J0 ZD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: LQW18CN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 120 nH Current Rating (Amps): 1.1 A Shielding: Unshielded DC Resistance (DCR): 85mOhm Max Frequency - Self Resonant: 1.2GHz Inductance Frequency - Test: 10 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369961-LQW18CNR12J0 ZD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: LQW18CN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 120 nH Current Rating (Amps): 1.1 A Shielding: Unshielded DC Resistance (DCR): 85mOhm Max Frequency - Self Resonant: 1.2GHz Inductance Frequency - Test: 10 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369961-LQW18CNR12J0ZD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369961-LQW18CNR12J0ZD
Inductors, Coils, Chokes - Fixed Inductors 1369961-LQW18CNR12J0ZD
Win Source Part Number: 1369961-LQW18CNR12J0 ZD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: LQW18CN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 120 nH Current Rating (Amps): 1.1 A Shielding: Unshielded DC Resistance (DCR): 85mOhm Max Frequency - Self Resonant: 1.2GHz Inductance Frequency - Test: 10 MHz

Win Source Part Number: 1369961-LQW18CNR12J0ZD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: LQW18CN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 120 nH
Current Rating (Amps): 1.1 A
Shielding: Unshielded
DC Resistance (DCR): 85mOhm Max
Frequency - Self Resonant: 1.2GHz
Inductance Frequency - Test: 10 MHz

Buy Now Datasheet
Fixed Inductors - 490-LQW18CNR12J0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18CNR12J0ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18CNR12J0ZDCT-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 1.1A 85 MOHM Inductor and Choke - 71-LQW18CNR12J0ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1A 85 MOHM Inductor and Choke
71-LQW18CNR12J0ZD
SMD 1.1A 85 MOHM Inductor and Choke 71-LQW18CNR12J0ZD
FIXED IND 120NH 1.1A 85 MOHM SMD Product overview: LQW18CNR12J0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 85 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR12J0ZD can be used for catalog matching and distributor lookup.

FIXED IND 120NH 1.1A 85 MOHM SMD Product overview: LQW18CNR12J0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 85 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR12J0ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 120Nh, 1.2Ghz, 0603 Rohs Compliant Murata - 24AJ1125 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 1.2Ghz, 0603 Rohs Compliant Murata
24AJ1125
Inductor, 120Nh, 1.2Ghz, 0603 Rohs Compliant Murata 24AJ1125
INDUCTOR, 120NH, 1.2GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 120NH, 1.2GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW18CNR12J0ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18CNR12J0ZD
Fixed Inductors LQW18CNR12J0ZD
FIXED IND 120NH 1.1A 85 MOHM SMD

FIXED IND 120NH 1.1A 85 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369961-LQW18CNR12J0ZD 490-LQW18CNR12J0ZDTR-ND 71-LQW18CNR12J0ZD 24AJ1125 LQW18CNR12J0ZD
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1.1A 85 MOHM Inductor and Choke Inductor, 120Nh, 1.2Ghz, 0603 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567603 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers