Murata Power Solutions Fixed Inductors LQW18CNR12J00D

Description
120nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12084-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12084-2-ND
Fixed Inductors 490-12084-2-ND
120nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12084-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12084-1-ND
Fixed Inductors 490-12084-1-ND
120nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12084-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12084-6-ND
Fixed Inductors 490-12084-6-ND
120nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 1065368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065368
Surface Mount Inductors 1065368
Murata LQW18CNR12J00D

Murata LQW18CNR12J00D

Supplier's Site
Surface Mount Inductors - 1065368P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065368P
Surface Mount Inductors 1065368P
Murata LQW18CNR12J00D

Murata LQW18CNR12J00D

Supplier's Site
Surface Mount Inductors - 1618043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1618043
Surface Mount Inductors 1618043
Murata LQW18CNR12J00D

Murata LQW18CNR12J00D

Supplier's Site
SMD 1.1A 85 MOHM Inductor and Choke - 71-LQW18CNR12J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1A 85 MOHM Inductor and Choke
71-LQW18CNR12J00D
SMD 1.1A 85 MOHM Inductor and Choke 71-LQW18CNR12J00D
FIXED IND 120NH 1.1A 85 MOHM SMD Product overview: LQW18CNR12J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 85 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR12J00D can be used for catalog matching and distributor lookup.

FIXED IND 120NH 1.1A 85 MOHM SMD Product overview: LQW18CNR12J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 85 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR12J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18CNR12J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18CNR12J00D
Fixed Inductors LQW18CNR12J00D
FIXED IND 120NH 1.1A 85 MOHM SMD

FIXED IND 120NH 1.1A 85 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12084-2-ND 1065368 1065368P 71-LQW18CNR12J00D LQW18CNR12J00D
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 1.1A 85 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 2469817 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details