FIXED IND 100NH 1A 100 MOHM SMD Product overview: LQW18CNR10K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CNR10K00D can be used for catalog matching and distributor lookup.
100nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)
100nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)
100nH Unshielded Wirewound Inductor 1A 100mOhm Max 0603 (1608 Metric)
Surface Mount High Frequency Inductor, LQW18A_00 Series, 100 nH, 10%, 0603 [1608 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18CNR10K00D | 1065367 | 1065367P | 490-11773-2-ND | 48W6319 |
| Product Name | SMD 1A 100 MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Surface Mount High Frequency Inductor, Lqw18A_00 Series, 100 Nh, 10%, 0603 [1608 Metric] Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Wirewound | |||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 0.1000 microH | 0.1000 microH |