Murata Electronics Fixed Inductors LQW18CN85NJ0ZD

Description
85nH Unshielded Wirewound Inductor 1.4A 60mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
85nH Unshielded Wirewound Inductor 1.4A 60mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18CN85NJ0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
85nH Unshielded Wirewound Inductor 1.4A 60mOhm Max 0603 (1608 Metric)

85nH Unshielded Wirewound Inductor 1.4A 60mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18CN85NJ0ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
85nH Unshielded Wirewound Inductor 1.4A 60mOhm Max 0603 (1608 Metric)

85nH Unshielded Wirewound Inductor 1.4A 60mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18CN85NJ0ZDCT-ND - DigiKey
Thief River Falls, MN, United States
85nH Unshielded Wirewound Inductor 1.4A 60mOhm Max 0603 (1608 Metric)

85nH Unshielded Wirewound Inductor 1.4A 60mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 85Nh, 1.38Ghz, 0603 Rohs Compliant Murata - 24AJ1138 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 85Nh, 1.38Ghz, 0603 Rohs Compliant Murata
24AJ1138
Inductor, 85Nh, 1.38Ghz, 0603 Rohs Compliant Murata 24AJ1138
INDUCTOR, 85NH, 1.38GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 85NH, 1.38GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18CN85NJ0ZDTR-ND 24AJ1138
Product Name Fixed Inductors Inductor, 85Nh, 1.38Ghz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1712-3627322520100KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details