FIXED IND 55NH 1.5A 45 MOHM SMD
FIXED IND 55NH 1.5A 45 MOHM SMD
FIXED IND 55NH 1.5A 45 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQW18CN55NJ0HDTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |