Murata Electronics Fixed Inductors LQW18CN4N9D0ZD

Description
4.9nH Unshielded Wirewound Inductor 2.6A 15mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.9nH Unshielded Wirewound Inductor 2.6A 15mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18CN4N9D0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
4.9nH Unshielded Wirewound Inductor 2.6A 15mOhm Max 0603 (1608 Metric)

4.9nH Unshielded Wirewound Inductor 2.6A 15mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18CN4N9D0ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
4.9nH Unshielded Wirewound Inductor 2.6A 15mOhm Max 0603 (1608 Metric)

4.9nH Unshielded Wirewound Inductor 2.6A 15mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18CN4N9D0ZDCT-ND - DigiKey
Thief River Falls, MN, United States
4.9nH Unshielded Wirewound Inductor 2.6A 15mOhm Max 0603 (1608 Metric)

4.9nH Unshielded Wirewound Inductor 2.6A 15mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 4.9Nh, 2.3Ghz, 0603 Rohs Compliant Murata - 24AJ1136 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.9Nh, 2.3Ghz, 0603 Rohs Compliant Murata
24AJ1136
Inductor, 4.9Nh, 2.3Ghz, 0603 Rohs Compliant Murata 24AJ1136
INDUCTOR, 4.9NH, 2.3GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 4.9NH, 2.3GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18CN4N9D0ZDTR-ND 24AJ1136
Product Name Fixed Inductors Inductor, 4.9Nh, 2.3Ghz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers