Murata Electronics Fixed Inductors LQW18CN33NJ0ZD

Description
33nH Unshielded Wirewound Inductor 1.7A 35mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 1.7A 35mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18CN33NJ0ZDCT-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 1.7A 35mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 1.7A 35mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18CN33NJ0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 1.7A 35mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 1.7A 35mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18CN33NJ0ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 1.7A 35mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 1.7A 35mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 33Nh, 1.8Ghz, 0603 Rohs Compliant Murata - 24AJ1135 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Nh, 1.8Ghz, 0603 Rohs Compliant Murata
24AJ1135
Inductor, 33Nh, 1.8Ghz, 0603 Rohs Compliant Murata 24AJ1135
INDUCTOR, 33NH, 1.8GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 33NH, 1.8GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18CN33NJ0ZDCT-ND 24AJ1135
Product Name Fixed Inductors Inductor, 33Nh, 1.8Ghz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details