Murata Power Solutions Fixed Inductors LQW18CN15NJ00D

Description
15nH Unshielded Wirewound Inductor 2.2A 25mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 2.2A 25mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12082-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12082-2-ND
Fixed Inductors 490-12082-2-ND
15nH Unshielded Wirewound Inductor 2.2A 25mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 2.2A 25mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12082-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12082-6-ND
Fixed Inductors 490-12082-6-ND
15nH Unshielded Wirewound Inductor 2.2A 25mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 2.2A 25mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12082-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12082-1-ND
Fixed Inductors 490-12082-1-ND
15nH Unshielded Wirewound Inductor 2.2A 25mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 2.2A 25mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-12082-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910324P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 200 milliamps
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details