Murata Electronics Fixed Inductors LQW18CAR48J00D

Description
480nH Unshielded Wirewound Inductor 580mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
480nH Unshielded Wirewound Inductor 580mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18183-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18183-6-ND
Fixed Inductors 490-18183-6-ND
480nH Unshielded Wirewound Inductor 580mA 350mOhm Max 0603 (1608 Metric)

480nH Unshielded Wirewound Inductor 580mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18183-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18183-2-ND
Fixed Inductors 490-18183-2-ND
480nH Unshielded Wirewound Inductor 580mA 350mOhm Max 0603 (1608 Metric)

480nH Unshielded Wirewound Inductor 580mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18183-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18183-1-ND
Fixed Inductors 490-18183-1-ND
480nH Unshielded Wirewound Inductor 580mA 350mOhm Max 0603 (1608 Metric)

480nH Unshielded Wirewound Inductor 580mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 480Nh, 800Mhz, 0603 Rohs Compliant Murata - 24AJ1119 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 480Nh, 800Mhz, 0603 Rohs Compliant Murata
24AJ1119
Inductor, 480Nh, 800Mhz, 0603 Rohs Compliant Murata 24AJ1119
INDUCTOR, 480NH, 800MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 480NH, 800MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18183-6-ND 24AJ1119
Product Name Fixed Inductors Inductor, 480Nh, 800Mhz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers
Surface Mount Inductors - 2125974P - RS Components, Ltd.
Specs
Inductance Range 1500 microH
Rated DC Current 130 milliamps
Standards and Certifications RoHS
View Details
2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers