Murata Electronics Fixed Inductors LQW18CAR27J00D

Description
270nH Unshielded Wirewound Inductor 900mA 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 900mA 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18180-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18180-1-ND
Fixed Inductors 490-18180-1-ND
270nH Unshielded Wirewound Inductor 900mA 150mOhm Max 0603 (1608 Metric)

270nH Unshielded Wirewound Inductor 900mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18180-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18180-6-ND
Fixed Inductors 490-18180-6-ND
270nH Unshielded Wirewound Inductor 900mA 150mOhm Max 0603 (1608 Metric)

270nH Unshielded Wirewound Inductor 900mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18180-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18180-2-ND
Fixed Inductors 490-18180-2-ND
270nH Unshielded Wirewound Inductor 900mA 150mOhm Max 0603 (1608 Metric)

270nH Unshielded Wirewound Inductor 900mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 270Nh, 1.05Ghz, 0603 Rohs Compliant Murata - 24AJ1116 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Nh, 1.05Ghz, 0603 Rohs Compliant Murata
24AJ1116
Inductor, 270Nh, 1.05Ghz, 0603 Rohs Compliant Murata 24AJ1116
INDUCTOR, 270NH, 1.05GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 270NH, 1.05GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18180-1-ND 24AJ1116
Product Name Fixed Inductors Inductor, 270Nh, 1.05Ghz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers