Murata Electronics Fixed Inductors LQW18CAR21J00D

Description
210nH Unshielded Wirewound Inductor 1.05A 115mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
210nH Unshielded Wirewound Inductor 1.05A 115mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18179-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18179-1-ND
Fixed Inductors 490-18179-1-ND
210nH Unshielded Wirewound Inductor 1.05A 115mOhm Max 0603 (1608 Metric)

210nH Unshielded Wirewound Inductor 1.05A 115mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18179-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18179-2-ND
Fixed Inductors 490-18179-2-ND
210nH Unshielded Wirewound Inductor 1.05A 115mOhm Max 0603 (1608 Metric)

210nH Unshielded Wirewound Inductor 1.05A 115mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18179-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18179-6-ND
Fixed Inductors 490-18179-6-ND
210nH Unshielded Wirewound Inductor 1.05A 115mOhm Max 0603 (1608 Metric)

210nH Unshielded Wirewound Inductor 1.05A 115mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 210Nh, 1.15Ghz, 0603 Rohs Compliant Murata - 24AJ1115 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 210Nh, 1.15Ghz, 0603 Rohs Compliant Murata
24AJ1115
Inductor, 210Nh, 1.15Ghz, 0603 Rohs Compliant Murata 24AJ1115
INDUCTOR, 210NH, 1.15GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 210NH, 1.15GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18179-1-ND 24AJ1115
Product Name Fixed Inductors Inductor, 210Nh, 1.15Ghz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details