Murata Electronics SMD 1.85A 40 MOHM Inductor and Choke LQW18CA56NJ00D

Description
FIXED IND 56NH 1.85A 40 MOHM SMD Product overview: LQW18CA56NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.85A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.85A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CA56NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56NH 1.85A 40 MOHM SMD Product overview: LQW18CA56NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.85A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.85A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CA56NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.85A 40 MOHM Inductor and Choke - 71-LQW18CA56NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.85A 40 MOHM Inductor and Choke
71-LQW18CA56NJ00D
SMD 1.85A 40 MOHM Inductor and Choke 71-LQW18CA56NJ00D
FIXED IND 56NH 1.85A 40 MOHM SMD Product overview: LQW18CA56NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.85A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.85A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CA56NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 56NH 1.85A 40 MOHM SMD Product overview: LQW18CA56NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.85A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.85A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18CA56NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-18175-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18175-1-ND
Fixed Inductors 490-18175-1-ND
56nH Unshielded Wirewound Inductor 1.85A 40mOhm Max 0603 (1608 Metric)

56nH Unshielded Wirewound Inductor 1.85A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18175-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18175-6-ND
Fixed Inductors 490-18175-6-ND
56nH Unshielded Wirewound Inductor 1.85A 40mOhm Max 0603 (1608 Metric)

56nH Unshielded Wirewound Inductor 1.85A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18175-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18175-2-ND
Fixed Inductors 490-18175-2-ND
56nH Unshielded Wirewound Inductor 1.85A 40mOhm Max 0603 (1608 Metric)

56nH Unshielded Wirewound Inductor 1.85A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370144-LQW18CA56NJ00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370144-LQW18CA56NJ00D
Inductors, Coils, Chokes - Fixed Inductors 1370144-LQW18CA56NJ00D
Win Source Part Number: 1370144-LQW18CA56NJ0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: LQW18CA Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 56 nH Current Rating (Amps): 1.85 A Shielding: Unshielded DC Resistance (DCR): 40mOhm Max Frequency - Self Resonant: 2.2GHz Inductance Frequency - Test: 10 MHz

Win Source Part Number: 1370144-LQW18CA56NJ00D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: LQW18CA
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 56 nH
Current Rating (Amps): 1.85 A
Shielding: Unshielded
DC Resistance (DCR): 40mOhm Max
Frequency - Self Resonant: 2.2GHz
Inductance Frequency - Test: 10 MHz

Buy Now Datasheet
Fixed Inductors - LQW18CA56NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18CA56NJ00D
Fixed Inductors LQW18CA56NJ00D
FIXED IND 56NH 1.85A 40 MOHM SMD

FIXED IND 56NH 1.85A 40 MOHM SMD

Supplier's Site Datasheet
Inductor, 56Nh, 2.2Ghz, 0603 Rohs Compliant Murata - 24AJ1122 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Nh, 2.2Ghz, 0603 Rohs Compliant Murata
24AJ1122
Inductor, 56Nh, 2.2Ghz, 0603 Rohs Compliant Murata 24AJ1122
INDUCTOR, 56NH, 2.2GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 56NH, 2.2GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18CA56NJ00D 490-18175-1-ND 1370144-LQW18CA56NJ00D LQW18CA56NJ00D 24AJ1122
Product Name SMD 1.85A 40 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 56Nh, 2.2Ghz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 0.0560 microH 0.0560 microH 0.0560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers