Murata Electronics Fixed Inductors LQW18CA32NJ00D

Description
32nH Unshielded Wirewound Inductor 2.2A 30mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
32nH Unshielded Wirewound Inductor 2.2A 30mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18174-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18174-1-ND
Fixed Inductors 490-18174-1-ND
32nH Unshielded Wirewound Inductor 2.2A 30mOhm Max 0603 (1608 Metric)

32nH Unshielded Wirewound Inductor 2.2A 30mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18174-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18174-6-ND
Fixed Inductors 490-18174-6-ND
32nH Unshielded Wirewound Inductor 2.2A 30mOhm Max 0603 (1608 Metric)

32nH Unshielded Wirewound Inductor 2.2A 30mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18174-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18174-2-ND
Fixed Inductors 490-18174-2-ND
32nH Unshielded Wirewound Inductor 2.2A 30mOhm Max 0603 (1608 Metric)

32nH Unshielded Wirewound Inductor 2.2A 30mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 32Nh, 3Ghz, 0603 Rohs Compliant Murata - 24AJ1121 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 32Nh, 3Ghz, 0603 Rohs Compliant Murata
24AJ1121
Inductor, 32Nh, 3Ghz, 0603 Rohs Compliant Murata 24AJ1121
INDUCTOR, 32NH, 3GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 32NH, 3GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18174-1-ND 24AJ1121
Product Name Fixed Inductors Inductor, 32Nh, 3Ghz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details