Murata Power Solutions Fixed Inductors LQW18ASR33J0CD

Description
330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ASR33J0CDTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
High Frequency Inductor, 330Nh, 900Mhz Rohs Compliant Murata - 65AH7852 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 330Nh, 900Mhz Rohs Compliant Murata
65AH7852
High Frequency Inductor, 330Nh, 900Mhz Rohs Compliant Murata 65AH7852
HIGH FREQUENCY INDUCTOR, 330NH, 900MHZ ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 330NH, 900MHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18ASR33J0CDTR-ND 65AH7852
Product Name Fixed Inductors High Frequency Inductor, 330Nh, 900Mhz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details