Murata Electronics Fixed Inductors LQW18ASR33G0CD

Description
330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ASR33G0CDTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR33G0CDCT-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR33G0CDDKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 100mA 3.89Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 330Nh, 900Mhz, 0603 Rohs Compliant Murata - 24AJ1098 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, 900Mhz, 0603 Rohs Compliant Murata
24AJ1098
Inductor, 330Nh, 900Mhz, 0603 Rohs Compliant Murata 24AJ1098
INDUCTOR, 330NH, 900MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 330NH, 900MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18ASR33G0CDTR-ND 24AJ1098
Product Name Fixed Inductors Inductor, 330Nh, 900Mhz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details