Murata Power Solutions Fixed Inductors LQW18ASR22J0CD

Description
220nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ASR22J0CDTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR22J0CDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 200MA 2.1 OHM

FIXED IND 220NH 200MA 2.1 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR22J0CDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 200MA 2.1 OHM

FIXED IND 220NH 200MA 2.1 OHM

Buy Now Datasheet
High Frequency Inductor, 220Nh, 900Mhz Rohs Compliant Murata - 65AH7850 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 220Nh, 900Mhz Rohs Compliant Murata
65AH7850
High Frequency Inductor, 220Nh, 900Mhz Rohs Compliant Murata 65AH7850
HIGH FREQUENCY INDUCTOR, 220NH, 900MHZ ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 220NH, 900MHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18ASR22J0CDTR-ND 65AH7850
Product Name Fixed Inductors High Frequency Inductor, 220Nh, 900Mhz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-010 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details