Murata Electronics Fixed Inductors LQW18ASR22G0CD

Description
220nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ASR22G0CDTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR22G0CDDKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR22G0CDCT-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 220Nh, 900Mhz, 0603 Rohs Compliant Murata - 24AJ1096 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 900Mhz, 0603 Rohs Compliant Murata
24AJ1096
Inductor, 220Nh, 900Mhz, 0603 Rohs Compliant Murata 24AJ1096
INDUCTOR, 220NH, 900MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 220NH, 900MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18ASR22G0CDTR-ND 24AJ1096
Product Name Fixed Inductors Inductor, 220Nh, 900Mhz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125958 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 25
View Details
Common Mode Chokes - DKLL-0346-0330-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details