Murata Electronics Fixed Inductors LQW18ASR20J0ZD

Description
200nH Unshielded Wirewound Inductor 200mA 1.98Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
200nH Unshielded Wirewound Inductor 200mA 1.98Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15873-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15873-1-ND
Fixed Inductors 490-15873-1-ND
200nH Unshielded Wirewound Inductor 200mA 1.98Ohm Max 0603 (1608 Metric)

200nH Unshielded Wirewound Inductor 200mA 1.98Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15873-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15873-6-ND
Fixed Inductors 490-15873-6-ND
200nH Unshielded Wirewound Inductor 200mA 1.98Ohm Max 0603 (1608 Metric)

200nH Unshielded Wirewound Inductor 200mA 1.98Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15873-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15873-2-ND
Fixed Inductors 490-15873-2-ND
200nH Unshielded Wirewound Inductor 200mA 1.98Ohm Max 0603 (1608 Metric)

200nH Unshielded Wirewound Inductor 200mA 1.98Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15873-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2274JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details