Murata Power Solutions Fixed Inductors LQW18ASR15J0CD

Description
150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ASR15J0CDTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR15J0CDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 280MA 920 MOHM

FIXED IND 150NH 280MA 920 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ASR15J0CDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 280MA 920 MOHM

FIXED IND 150NH 280MA 920 MOHM

Buy Now Datasheet
High Frequency Inductor, 150Nh, 990Mhz Rohs Compliant Murata - 65AH7848 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 150Nh, 990Mhz Rohs Compliant Murata
65AH7848
High Frequency Inductor, 150Nh, 990Mhz Rohs Compliant Murata 65AH7848
HIGH FREQUENCY INDUCTOR, 150NH, 990MHZ ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 150NH, 990MHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18ASR15J0CDTR-ND 65AH7848
Product Name Fixed Inductors High Frequency Inductor, 150Nh, 990Mhz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details