Murata Electronics Fixed Inductors LQW18ASR15G0ZD

Description
150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15868-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15868-1-ND
Fixed Inductors 490-15868-1-ND
150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15868-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15868-2-ND
Fixed Inductors 490-15868-2-ND
150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15868-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15868-6-ND
Fixed Inductors 490-15868-6-ND
150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
280MA 920MOHM Inductor and Choke - 71-LQW18ASR15G0ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
280MA 920MOHM Inductor and Choke
71-LQW18ASR15G0ZD
280MA 920MOHM Inductor and Choke 71-LQW18ASR15G0ZD
FIXED IND 150NH 280MA 920MOHM SM Product overview: LQW18ASR15G0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MA, 920MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 280MA, 920MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ASR15G0ZD can be used for catalog matching and distributor lookup.

FIXED IND 150NH 280MA 920MOHM SM Product overview: LQW18ASR15G0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MA, 920MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 280MA, 920MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ASR15G0ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329318-LQW18ASR15G0ZD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329318-LQW18ASR15G0ZD
Inductors, Coils, Chokes - Fixed Inductors 1329318-LQW18ASR15G0ZD
Manufacturer: Murata Electronics Win Source Part Number: 1329318-LQW18ASR15G0 ZD Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 150 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±2% Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 28 @ 150MHz Frequency - Self Resonant: 990MHz DC Resistance (DCR): 920mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 280 mA Inductance Frequency - Test: 150 MHz HTSUS: 8504.50.8000 Other Part Number: 490-15868-1,490-1586 8-2,490-15868-6 Base Product Number: LQW18AS RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329318-LQW18ASR15G0ZD
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 150 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±2%
Ratings: AEC-Q200
Material - Core: Non-Magnetic
Q @ Freq: 28 @ 150MHz
Frequency - Self Resonant: 990MHz
DC Resistance (DCR): 920mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 280 mA
Inductance Frequency - Test: 150 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-15868-1,490-15868-2,490-15868-6
Base Product Number: LQW18AS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15868-1-ND 71-LQW18ASR15G0ZD 1329318-LQW18ASR15G0ZD
Product Name Fixed Inductors 280MA 920MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Standard; Wirewound
Core Material Non-Magnetic Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3098-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details