Murata Electronics Fixed Inductors LQW18AS8N7G0ZD

Description
8.7nH Unshielded Wirewound Inductor 700mA 109mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.7nH Unshielded Wirewound Inductor 700mA 109mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15858-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15858-2-ND
Fixed Inductors 490-15858-2-ND
8.7nH Unshielded Wirewound Inductor 700mA 109mOhm Max 0603 (1608 Metric)

8.7nH Unshielded Wirewound Inductor 700mA 109mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15858-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15858-1-ND
Fixed Inductors 490-15858-1-ND
8.7nH Unshielded Wirewound Inductor 700mA 109mOhm Max 0603 (1608 Metric)

8.7nH Unshielded Wirewound Inductor 700mA 109mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15858-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15858-6-ND
Fixed Inductors 490-15858-6-ND
8.7nH Unshielded Wirewound Inductor 700mA 109mOhm Max 0603 (1608 Metric)

8.7nH Unshielded Wirewound Inductor 700mA 109mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15858-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details