Murata Power Solutions Fixed Inductors LQW18AS8N2J0CD

Description
8.2nH Unshielded Wirewound Inductor 700mA 115mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 700mA 115mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AS8N2J0CDTR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Wirewound Inductor 700mA 115mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Wirewound Inductor 700mA 115mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS8N2J0CDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 700MA 115 MOHM

FIXED IND 8.2NH 700MA 115 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS8N2J0CDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 700MA 115 MOHM

FIXED IND 8.2NH 700MA 115 MOHM

Buy Now Datasheet
High Frequency Inductor, 8.2Nh, 4.2Ghz Rohs Compliant Murata - 65AH7865 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 8.2Nh, 4.2Ghz Rohs Compliant Murata
65AH7865
High Frequency Inductor, 8.2Nh, 4.2Ghz Rohs Compliant Murata 65AH7865
HIGH FREQUENCY INDUCTOR, 8.2NH, 4.2GHZ ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 8.2NH, 4.2GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AS8N2J0CDTR-ND 65AH7865
Product Name Fixed Inductors High Frequency Inductor, 8.2Nh, 4.2Ghz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 6800 microH
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers