Murata Power Solutions Fixed Inductors LQW18AS82NJ0CD

Description
82nH Unshielded Wirewound Inductor 400mA 540mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 400mA 540mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AS82NJ0CDTR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Wirewound Inductor 400mA 540mOhm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 400mA 540mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
High Frequency Inductor, 82Nh, 1.7Ghz Rohs Compliant Murata - 65AH7866 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 82Nh, 1.7Ghz Rohs Compliant Murata
65AH7866
High Frequency Inductor, 82Nh, 1.7Ghz Rohs Compliant Murata 65AH7866
HIGH FREQUENCY INDUCTOR, 82NH, 1.7GHZ ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 82NH, 1.7GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AS82NJ0CDTR-ND 65AH7866
Product Name Fixed Inductors High Frequency Inductor, 82Nh, 1.7Ghz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details