FIXED IND 82NH 400MA 540 MOHM
FIXED IND 82NH 400MA 540 MOHM
Win Source Part Number: 1087254-LQW18AS82NG0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: *
Package: Tape & Reel (TR)
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-LQW18AS82NG00D,4
Base Product Number: LQW18AS
FIXED IND Product overview: LQW18AS82NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AS82NG00D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW18AS82NG00DCT-ND | 1087254-LQW18AS82NG00D | 71-LQW18AS82NG00D |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Technology | Wirewound | Wirewound | |
| Core Material | Non-Magnetic | Non Magnetic | |
| Configuration | Fixed | Fixed |